Altech Corp. Nickel-Plated Brass NPT-PG Thread Adapter 6402020

Description
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass NPT-PG Thread Adapter, part number 6402020, features an NPT external thread and a PG internal thread. It is constructed from nickel-plated brass, which provides corrosion resistance and durability. The adapter has a hexagonal shape, facilitating easy installation and secure connections. It is suitable for applications requiring a reliable thread transition between NPT and PG standards. The dimensions include a 3/8,Äù NPT external thread and a PG 7 internal thread, with a length of 20.0 mm. This product is designed for use in various industrial and automation applications.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass NPT-PG Thread Adapter, part number 6402020, features an NPT external thread and a PG internal thread. It is constructed from nickel-plated brass, which provides corrosion resistance and durability. The adapter has a hexagonal shape, facilitating easy installation and secure connections. It is suitable for applications requiring a reliable thread transition between NPT and PG standards. The dimensions include a 3/8,Äù NPT external thread and a PG 7 internal thread, with a length of 20.0 mm. This product is designed for use in various industrial and automation applications.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass NPT-PG Thread Adapter - 6402020 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass NPT-PG Thread Adapter
6402020
Nickel-Plated Brass NPT-PG Thread Adapter 6402020
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • NPT External Thread
  • PG Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6402020
Product Name Nickel-Plated Brass NPT-PG Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 20.00 mm (0.7874 inch)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102042 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Reducers - 7005322 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604813 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details