Nickel-plated brass straight-through conduit gland with metric external thread and PG internal thread, featuring a hexagon body. The part has an external thread of M25 x 1.5, an internal PG thread of PG 21, a complete length of 23.0 mm, and an external thread length of 27 mm. It complies with DIN 46320 standards.
Features:
Adapter, M25 to PG21, BN [50]
| Altech Corp. | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 6604725 | 6604725 |
| Product Name | Nickel-Plated Brass PG-Metric Thread Adapter | ALTH Threaded Adapters |
| Fitting Type | Adapter Fitting |