Altech Corp. Nickel-Plated Brass Metric Thread Enlarger 6200312

Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A nickel-plated brass metric thread enlarger with an external M12x1.5 thread and internal M16x1.5 thread, featuring a hexagonal body with a spanner size of 19 mm, a complete length of 19 mm, and an external thread diameter of 18 mm. It complies with DIN 259 and is sold in packs of 50.

Datasheet Summary
Powered by GS/AI

A nickel-plated brass metric thread enlarger with an external M12x1.5 thread and internal M16x1.5 thread, featuring a hexagonal body with a spanner size of 19 mm, a complete length of 19 mm, and an external thread diameter of 18 mm. It complies with DIN 259 and is sold in packs of 50.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Enlarger - 6200312 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Enlarger
6200312
Nickel-Plated Brass Metric Thread Enlarger 6200312
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • Metric External Thread
  • Metric Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6200312
Product Name Nickel-Plated Brass Metric Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-NPT Thread Adapter - 6400407 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402320 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200325 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Enlarger - 6200109 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details