Altech Corp. Polyamide Metric Thread Plugs 7217312

Description
Features: Polamide 25% Glass Fiber Reinforced Metric External Thread Round with Slot
Request a Quote
Description
Features: Polamide 25% Glass Fiber Reinforced Metric External Thread Round with Slot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide metric thread plugs with M12x1.5 external thread, 14 mm external diameter, 5 mm thread length, and 7 mm complete length. Constructed from 25% glass fiber reinforced polyamide with a nitrile O-ring, rated for operation from -30 to 120°C and rated IP68 with an additional sealing ring.

Datasheet Summary
Powered by GS/AI

Polyamide metric thread plugs with M12x1.5 external thread, 14 mm external diameter, 5 mm thread length, and 7 mm complete length. Constructed from 25% glass fiber reinforced polyamide with a nitrile O-ring, rated for operation from -30 to 120°C and rated IP68 with an additional sealing ring.

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Thread Plugs
7217312
Polyamide Metric Thread Plugs 7217312
Features: Polamide 25% Glass Fiber Reinforced Metric External Thread Round with Slot

Features:

  • Polamide
  • 25% Glass Fiber Reinforced
  • Metric External Thread
  • Round with Slot
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7217312
Product Name Polyamide Metric Thread Plugs
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604706 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Enlarger - 7004302 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 20.00 mm (0.7874 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604734 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details