Altech Corp. Nickel-Plated Brass Metric Thread, Ribbed Reducers 6104740

Description
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed
Request a Quote
Description
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass Metric Thread, Ribbed Reducer, part number 6104740, features a PG thread for internal connections and a metric thread for external connections. It is constructed from nickel-plated brass, providing durability and resistance to corrosion. The ribbed design enhances grip during installation. This reducer is suitable for applications requiring reliable thread connections in various industrial settings. The dimensions and specifications align with standard metric and PG thread sizes, making it compatible with a range of fittings and components.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass Metric Thread, Ribbed Reducer, part number 6104740, features a PG thread for internal connections and a metric thread for external connections. It is constructed from nickel-plated brass, providing durability and resistance to corrosion. The ribbed design enhances grip during installation. This reducer is suitable for applications requiring reliable thread connections in various industrial settings. The dimensions and specifications align with standard metric and PG thread sizes, making it compatible with a range of fittings and components.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104740 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread, Ribbed Reducers
6104740
Nickel-Plated Brass Metric Thread, Ribbed Reducers 6104740
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed

Features:

  • Nickel-Plated Brass
  • PG thread Internal Threads
  • Metric External Threads
  • Round Ribbed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6104740
Product Name Nickel-Plated Brass Metric Thread, Ribbed Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 32.00 mm (1.26 inch)
View Details
Polyamide PG Thread Reducers - 7005305 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604725 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers
Nickel-Plated Brass PG Thread Enlarger - 6200117 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details