Altech Corp. Nickel-Plated Brass Metric Thread Enlarger 6200325

Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread enlarger with external thread M25x1.5 and internal thread M32x1.5, featuring a hexagonal body with a span of 36 mm, a complete length of 21.5 mm, and a thread length of 8 mm. It complies with DIN 259 and formerly DIN 46320 standards.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread enlarger with external thread M25x1.5 and internal thread M32x1.5, featuring a hexagonal body with a span of 36 mm, a complete length of 21.5 mm, and a thread length of 8 mm. It complies with DIN 259 and formerly DIN 46320 standards.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Enlarger - 6200325 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Enlarger
6200325
Nickel-Plated Brass Metric Thread Enlarger 6200325
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • Metric External Thread
  • Metric Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6200325
Product Name Nickel-Plated Brass Metric Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104764 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402214 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402321 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details