Altech Corp.
Nickel-Plated Brass PG-NPT Thread Adapter
6400415
Description
Features:
Nickle-Plated Brass
PG External Thread
NPT Internal Thread
Hexagon
Request a Quote
Email Supplier
Description
Features:
Nickle-Plated Brass
PG External Thread
NPT Internal Thread
Hexagon
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
Nickel-plated brass PG-NPT thread adapter with PG48 external thread, NPT2" internal thread, 64 mm hexagon, 35 mm complete length, and 5 per pack.
Suppliers
Nickel-Plated Brass PG-NPT Thread Adapter
6400415
Features:
Nickle-Plated Brass
PG External Thread
NPT Internal Thread
Hexagon
Features:
- Nickle-Plated Brass
- PG External Thread
- NPT Internal Thread
- Hexagon
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Pipe Fittings |
|
Product Number
|
6400415 |
|
Product Name
|
Nickel-Plated Brass PG-NPT Thread Adapter |
|
Fitting Type
|
Adapter Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Fitting Type
Adapter Fitting; Reducer Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Fitting Type
Adapter Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Fitting Type
Adapter Fitting
Connection Type
Tube - Male English Straight Thread
Material
Polyamide
View Details