Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102107

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread reducer with PG29 external thread and PG13.5 internal thread, hexagon size of 39 mm, external thread length of 11 mm, and overall length of 8 mm. Packaged in quantities of 25. Covers PG metric thread standards.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass PG thread reducer with PG29 external thread and PG13.5 internal thread, hexagon size of 39 mm, external thread length of 11 mm, and overall length of 8 mm. Packaged in quantities of 25. Covers PG metric thread standards.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102107 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102107
Nickel-Plated Brass PG Thread Reducers 6102107
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102107
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Reducers - 6102409 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102400 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Reducers - 6102030 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604812 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details