Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102030

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through reducer with PG11 external and PG9 internal thread, hexagon wrench size of 19 mm, external length of 6 mm, and internal length of 9 mm. Packaged in quantities of 100.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through reducer with PG11 external and PG9 internal thread, hexagon wrench size of 19 mm, external length of 6 mm, and internal length of 9 mm. Packaged in quantities of 100.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102030 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102030
Nickel-Plated Brass PG Thread Reducers 6102030
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102030
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604707 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Reducers - 7005307 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604712 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Reducers - 7005317 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details