Altech Corp. Nickel-Plated Brass PG-Metric Thread Adapter 6604812

Description
Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through conduit gland with PG external thread and metric internal thread, featuring a hexagon body for wrench tightening. Available in Form B configuration with PG9 external thread and M16x1.5 internal thread, 22 mm complete length, and 7 mm thread length.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through conduit gland with PG external thread and metric internal thread, featuring a hexagon body for wrench tightening. Available in Form B configuration with PG9 external thread and M16x1.5 internal thread, 22 mm complete length, and 7 mm thread length.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG-Metric Thread Adapter - 6604812 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG-Metric Thread Adapter
6604812
Nickel-Plated Brass PG-Metric Thread Adapter 6604812
Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • PG External Thread
  • Metric Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6604812
Product Name Nickel-Plated Brass PG-Metric Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass NPT-PG Thread Adapter - 6402119 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Plugs - 6700548 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604704 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200232 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details