Altech Corp. Nickel-Plated Brass Metric Thread Reducers 6102400

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread reducers with external M16x1.5 and internal M12x1.5 threads, 20 mm hexagon, 7 mm length, and 10 mm complete length, available in packs of 50.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread reducers with external M16x1.5 and internal M12x1.5 threads, 20 mm hexagon, 7 mm length, and 10 mm complete length, available in packs of 50.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Reducers - 6102400 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Reducers
6102400
Nickel-Plated Brass Metric Thread Reducers 6102400
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102400
Product Name Nickel-Plated Brass Metric Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass NPT-PG Thread Adapter - 6402089 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402320 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details