The 56.OA22.1124 is a safety relay with force-guided contacts, designed for safety circuits requiring compliance with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It features a 2 NO/4 NC contact configuration, operates at 110V DC with a coil resistance of 12,735 Ω, and supports a voltage range of 82.5 to 154.0 V DC. The relay is mounted via PCB socket, with dimensions of 5.2 mm in height and 2.5 mm in width for the solder side footprint, consistent with the OA 5622 series. All variants in the OA 5622 series meet DIN EN 50205 and IEC/EN 61810 standards for force-guided contacts.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.1124 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |