The 56.OA21.0622 is a safety relay with force-guided contacts designed for safety circuits, featuring a 2 NO/2 NC contact arrangement and operating with a 6V DC coil. It is available in a PCB mount configuration with dimensions of 5.2 mm width and 2.5 mm height, as specified for the OA 5621 series. The relay meets IEC/EN 61810 and DIN EN 50205 standards for safety applications and is rated for use in compliance with IEC 60204 and EN ISO 13849. The contact material is AgNi10 with a 0.2 µm gold plating. The voltage range for the coil is 4.5 to 8.4 V DC, with a coil resistance of 60 Ω.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21.0622 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |