The 56.OA03.2444C is an 8-pole, 10-amp safety relay module with force-guided contacts designed for DIN rail or panel mounting, measuring 103.6 mm (4.08 in) in length. It features a 24 VDC coil, 4 normally open and 4 normally closed contacts made of AgSnO with a 0.2 µm gold plating, rated for 10 A at 250 VDC or 400 VAC. The module includes a coil voltage LED indicator, reverse polarity protection, surge suppression for DC coils, and screw-cage clamp terminations. It complies with EN 50205, UL 94 V-0, VDE 0106 Protection Class II, and VDE 0110 group C 250 VAC insulation standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,24V, 4NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.2444C | 56.OA03.2444C | 56.OA03.2444C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |