The 56.OA01.4831 is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC/EN 61810, IEC 60204, and EN ISO 13849. It features a 3 NO/1 NC contact configuration and is rated for a coil voltage of 48 VDC with a range of 33.6 to 76.8 VDC and a coil resistance of 2880 Ω. The relay is mounted on a printed circuit board, with solder-side footprints specified in millimeters. It meets safety standards for machinery control systems and includes contacts plated with AgNi10+5µmAu.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA01.4831 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |