The 56.OA03.6053 is a safety relay with 5 normally open and 3 normally closed contacts, designed for use in safety-critical control systems. It operates at 60 VDC with a coil resistance of 2880 Ω and is built with silver nickel contacts plated with 0.2 µm gold. The relay features force-guided contacts compliant with DIN EN 50205 and IEC/EN 61810, meeting requirements of IEC 60204, EN ISO 13849, and IEC/EN 62061. It is designed for PCB mounting with dimensions specified in millimeters, though exact physical size is not fully detailed. The series is approved for applications under OSHA CFR 1910 and European Machinery Directive 2006/42/EC.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.6053 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |