The 56.OA21.4822 is a safety relay with force-guided contacts, designed for use in safety circuits complying with IEC 60204, EN 60204, DIN/VDE 0113, and EN ISO 13849. It has a 2 NO/2 NC contact configuration and operates with a 48 VDC coil, requiring a voltage range of 36.0 to 67.2 VDC. The relay has a coil resistance of 3840 Ω and features PCB mounting with dimensions of 5.2 mm width and 2.5 mm height, as specified for the 2 NO/2 NC S-type variant. Rated for compliance with ISO 9001 and certified to DIN EN 50205 and IEC/EN 61810 standards, it is suitable for industrial safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21.4822 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |