The 56.OA12.2424C is a safety relay with force-guided contacts, designed for safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It features a 2 NO/4 NC contact configuration and operates at 24 VDC with a coil resistance of 600 Ω. The relay is designed for PCB mounting with solder-side footprints, and its contact material is AgSnO with a 0.2 µm gold plating. It meets DIN EN 50205 and IEC/EN 61810 standards for safety applications. The part number includes a trailing suffix that may denote finish or packaging, consistent with the range of orderable variants documented for the OA 5612 series.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
OA561224V 2NO/4NC AGSN02+02UMAU
Safety Relays OA5612,24V, 2NO/4NC
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.2424C | 56.OA12.2424C-ND | 56.OA12.2424C | 56.OA12.2424C |
| Product Name | Safety Relays | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | PCBoard | ||
| NO | 1 | |||
| NC | 1 | |||
| Maximum Switching Current | 10.00 amps | |||
| AC Voltage | 400 volts |