The 56.OA03.6035 is a DOLD safety relay with 2 normally open and 6 normally closed force-guided contacts, designed for safety-critical control circuits. It operates at 60 VDC with a coil resistance of 2230 Ω and meets IEC/EN 61810, IEC 60204, and EN ISO 13849 standards. The relay is mounted on a PCB with dimensions specified in millimeters, and features silver alloy contacts with a 0.2 µm gold plating. Force-guided contacts ensure mechanical linkage between all contacts, guaranteeing a minimum 0.5 mm air gap between open contacts during service life, even under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.6035 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |