The 56.OA12.1133 is a safety relay with force-guided contacts, designed for safety applications per IEC/EN 61810 and DIN EN 50205, featuring a 3 NO/3 NC contact configuration. It operates at a coil voltage of 110 VDC with a resistance of 15,125 Ω and a voltage range of 77.0-154.0 VDC. The device is suitable for use in safety-related control systems compliant with IEC/EN 62061 and EN ISO 13849, and meets requirements of EN 60204 and EN 115/06.95. The relay is designed for PCB mounting with specified solder-side footprints.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.1133 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |