The 56.OA11.2431N is a safety relay with force-guided contacts, designed for safety circuits requiring compliance with IEC 60204, EN 60204, and EN ISO 13849. It features a 3 normally open and 1 normally closed contact configuration, with a 24 VDC coil operating range of 16.8 to 33.6 VDC and a coil resistance of 960 Ω. The relay is designed for printed circuit board mounting, with dimensions provided in millimeters on the solder side. Contact material is AgNi10 with a 0.2 µm gold plating, as denoted by the 'N' suffix. The product meets DIN EN 50205 and IEC/EN 61810 standards for safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5611 24V 3NO/1NC AgNi10 + .2umAu
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA11.2431N | 56.OA11.2431N | 56.OA11.2431N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |