Altech Corp. Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 5308 962

Description
Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5
70074564
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 70074564
Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, Metric Thread, Cable Glands

  • Maximum strain relief through clamping range
  • IP 68 achieved without seal rings
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074564
Product Name Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Dome - 85820900 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details