TE Connectivity Circular Cable Clamp, Size 11, Plastic; Product Range Amp Te Connectivity 1-206062-7.

Description
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES
Description
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 11, Plastic; Product Range Amp Te Connectivity - 28AC6425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 11, Plastic; Product Range Amp Te Connectivity
28AC6425
Circular Cable Clamp, Size 11, Plastic; Product Range Amp Te Connectivity 28AC6425
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC6425
Product Name Circular Cable Clamp, Size 11, Plastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074405 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.311 inch (33.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details