Altech Corp. Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 5306132

Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.
Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6
70074532
Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6 70074532
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074532
Product Name Gland, Cable; Metric; M 20 x 1.5/K/7; 24 mm; 88 mm; 20 mm; Polyamide 6
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 16; 5 to 12 mm; 22.5 mm; 43 mm; Neoprene; Black - 70074434 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.886 inch (22.5 mm)
View Details
Connector Strain Relief - 3-747579-0 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details