Interpower Metric Liquid Tight Strain Relief Dome 85820900

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm Wrenching Flats: 15mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm Wrenching Flats: 15mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Liquid Tight Strain Relief Dome - 85820900 - Interpower
Oskaloosa, IA, United States
Metric Liquid Tight Strain Relief Dome
85820900
Metric Liquid Tight Strain Relief Dome 85820900
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: M12 x 1.5mm Mounting Hole: 12.0mm Wrenching Flats: 15mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 4x and 6

Cable Diameter: 3.0mm to 6.5mm

Male Thread Type: M12 x 1.5mm

Mounting Hole: 12.0mm

Wrenching Flats: 15mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O"Ring included / Halogen and Phosphorous free.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820900
Product Name Metric Liquid Tight Strain Relief Dome
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820510 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details