Airmar Technology Corporation 200WX-IPX7 WeatherStation® Instrument 200WX-IPX7

Description
Unmanned Surface Vehicle Monitoring Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with many autonomous vehicle and buoy OEMs to develop the WeatherStation model 200WX-IPX7 that meets the operational challenges of this extremely harsh environment. The low-power requirement of this patented model make it well suited for battery and solar powered applications. And the IPX7 housing is designed for this harsh and demanding environment. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Barometric pressure Air and wind chill temperature GPS position, speed over ground, course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing rated IPX7 for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN
Datasheet
Description
Unmanned Surface Vehicle Monitoring Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with many autonomous vehicle and buoy OEMs to develop the WeatherStation model 200WX-IPX7 that meets the operational challenges of this extremely harsh environment. The low-power requirement of this patented model make it well suited for battery and solar powered applications. And the IPX7 housing is designed for this harsh and demanding environment. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Barometric pressure Air and wind chill temperature GPS position, speed over ground, course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing rated IPX7 for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200WX-IPX7 WeatherStation® Instrument - 200WX-IPX7 - Airmar Technology Corporation
Milford, NH, United States
200WX-IPX7 WeatherStation® Instrument
200WX-IPX7
200WX-IPX7 WeatherStation® Instrument 200WX-IPX7
Unmanned Surface Vehicle Monitoring Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with many autonomous vehicle and buoy OEMs to develop the WeatherStation model 200WX-IPX7 that meets the operational challenges of this extremely harsh environment. The low-power requirement of this patented model make it well suited for battery and solar powered applications. And the IPX7 housing is designed for this harsh and demanding environment. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Barometric pressure Air and wind chill temperature GPS position, speed over ground, course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing rated IPX7 for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN

Unmanned Surface Vehicle Monitoring

Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with many autonomous vehicle and buoy OEMs to develop the WeatherStation model 200WX-IPX7 that meets the operational challenges of this extremely harsh environment.

The low-power requirement of this patented model make it well suited for battery and solar powered applications. And the IPX7 housing is designed for this harsh and demanding environment.

Features


  • Ultrasonic measurement of apparent and theoretical wind speed and direction
  • Barometric pressure
  • Air and wind chill temperature
  • GPS position, speed over ground, course over ground
  • Three-axis, solid-state compass with dynamic stabilization
  • Three-axis rate gyro supplies rate-of–turn data
  • Three-axis accelerometer for best-in-class pitch and roll information
  • Housing rated IPX7 for water-ingress protection
  • Data output via a single cable (various lengths available)
    • NMEA 0183/ASCII serial data protocol over RS-232 interface
    • NMEA 2000 protocol over CAN
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Weather Instruments
Product Number 200WX-IPX7
Product Name 200WX-IPX7 WeatherStation® Instrument
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
Interface Options Digital Serial
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
R. M. Young Wind Monitor - 05103-L - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal
View Details