Advantech 55" Ultra HD Digital Signage (incl. Europe, Taiwan, UK, and US Power Cord)
| Advantech | |
|---|---|
| Product Category | Video Displays |
| Product Number | VUE-555I-UD50SX-V0 |
| Product Name | Advantech 55" Ultra HD Digital Signage (incl. Europe, Taiwan, UK, and US Power Cord) |
| Input Types | DVI; HDMI; VGA; HDMI x 2, VGA x 1, USB C x 1 |
| Screen Resolution | 3840 x 2160 (UHD) |
| Diagonal Screen Size | 55 inch (1397 mm) |
| Environmental Temperature | 32 to 104 F (0.0 to 40 C) |