Advantech 2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart EPD-230-011

Description
2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart ARM Cortex-M3 Core Processor Supported IEEE 802.15.4 / 2.4 G networks 2.9" Block and white ePaper panel display Great for Low Consumption, up to 3 years life time Rich I/O control with 3 button & 3 LED Supported temperature 0 ~ 50 °C Support over-the-air upgrade (OTA) EPD wakeup and data report duration can be adjusted by user
Request a Quote Datasheet
Description
2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart ARM Cortex-M3 Core Processor Supported IEEE 802.15.4 / 2.4 G networks 2.9" Block and white ePaper panel display Great for Low Consumption, up to 3 years life time Rich I/O control with 3 button & 3 LED Supported temperature 0 ~ 50 °C Support over-the-air upgrade (OTA) EPD wakeup and data report duration can be adjusted by user
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.9
Cincinnati, OH, United States
2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart
EPD-230-011
2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart EPD-230-011
2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart ARM Cortex-M3 Core Processor Supported IEEE 802.15.4 / 2.4 G networks 2.9" Block and white ePaper panel display Great for Low Consumption, up to 3 years life time Rich I/O control with 3 button & 3 LED Supported temperature 0 ~ 50 °C Support over-the-air upgrade (OTA) EPD wakeup and data report duration can be adjusted by user

2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart

  • ARM Cortex-M3 Core Processor
  • Supported IEEE 802.15.4 / 2.4 G networks
  • 2.9" Block and white ePaper panel display
  • Great for Low Consumption, up to 3 years life time
  • Rich I/O control with 3 button & 3 LED
  • Supported temperature 0 ~ 50 °C
  • Support over-the-air upgrade (OTA)
  • EPD wakeup and data report duration can be adjusted by user
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number EPD-230-011
Product Name 2.9" ePaper solution suite in 2.4GHz for warehouse and logistic cart
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280x1024, SXGA
View Details
12.1” SVGA and XGA 1,200cd/m2 Ultra High Brightness Industrial Display Kit with Touch solution, LVDS Interface - IDK-2112N-K2SVA2E - Advantech
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800 x 600, SVGA
View Details
24
Specs
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution WUXGA (1920 x 1200); 1920 x 1200
View Details
Advantech 27
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 27 inch (686 mm)
View Details