Advantech 7" WVGA/WSVGA Industrial Display kit with Touch Solution IDK-1107WP-50WSC1

Description
7" WVGA/WSVGA Industrial Display kit with Touch Solution 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C) Brightness of 400 & 500 cd/m2 with LED backlight 4-wire Resistive / Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized soluiton) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
7" WVGA/WSVGA Industrial Display kit with Touch Solution 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C) Brightness of 400 & 500 cd/m2 with LED backlight 4-wire Resistive / Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized soluiton) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" WVGA/WSVGA Industrial Display kit with Touch Solution
IDK-1107WP-50WSC1
7" WVGA/WSVGA Industrial Display kit with Touch Solution IDK-1107WP-50WSC1
7" WVGA/WSVGA Industrial Display kit with Touch Solution 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C) Brightness of 400 & 500 cd/m2 with LED backlight 4-wire Resistive / Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized soluiton) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

7" WVGA/WSVGA Industrial Display kit with Touch Solution

  • 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C)
  • Brightness of 400 & 500 cd/m2 with LED backlight
  • 4-wire Resistive / Projected Capacitive touch solution
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (customized soluiton)
  • Optical bonding (customized solution)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1107WP-50WSC1
Product Name 7" WVGA/WSVGA Industrial Display kit with Touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
38
Specs
Color Color
Screen Resolution 1920 x 538
Diagonal Screen Size 38 inch (965 mm)
View Details
15
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details