Advantech 7" WVGA/WSVGA Industrial Display kit with Touch Solution IDK-1107WR-50WSA1E

Description
7" WVGA/WSVGA Industrial Display kit with Touch Solution 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C) Brightness of 400 & 500 cd/m2 with LED backlight 4-wire Resistive / Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized soluiton) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet
Description
7" WVGA/WSVGA Industrial Display kit with Touch Solution 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C) Brightness of 400 & 500 cd/m2 with LED backlight 4-wire Resistive / Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized soluiton) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" WVGA/WSVGA Industrial Display kit with Touch Solution
IDK-1107WR-50WSA1E
7" WVGA/WSVGA Industrial Display kit with Touch Solution IDK-1107WR-50WSA1E
7" WVGA/WSVGA Industrial Display kit with Touch Solution 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C) Brightness of 400 & 500 cd/m2 with LED backlight 4-wire Resistive / Projected Capacitive touch solution LVDS signal interface LED driver board built in Touch controller included (USB) AR surface treatment (customized soluiton) Optical bonding (customized solution) Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.

7" WVGA/WSVGA Industrial Display kit with Touch Solution

  • 7" LCD supports 800 x 480 & 1024 x 600 pixels and wide operating temperature (-20~ 70° C)
  • Brightness of 400 & 500 cd/m2 with LED backlight
  • 4-wire Resistive / Projected Capacitive touch solution
  • LVDS signal interface
  • LED driver board built in
  • Touch controller included (USB)
  • AR surface treatment (customized soluiton)
  • Optical bonding (customized solution)
  • Note: The panel kits need extra LVDS and backlight cable to connect to single board computer.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDK-1107WR-50WSA1E
Product Name 7" WVGA/WSVGA Industrial Display kit with Touch Solution
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution XGA (1024 x 768); 1024x768, XGA
View Details
Advantech 23.8
Specs
Input Types DVI; HDMI; VGA; VGA x 1, HDMI x 1, DVI-D x 1, Display Port x 1
Screen Resolution 1920 x 1080 (1080p); 1920 x 1080 (FHD)
Diagonal Screen Size 23.8 inch (605 mm)
View Details
18.5
Specs
Color Color
Input Types DVI; HDMI; VGA; VGA x1; DVI-D x1; HDMIx1;12 VDC Jack x1; USB x1; RS-232 x1(USB & RS-232 are reserved for the connection to enable touch only)
Screen Resolution 1366 x 768, HD
View Details