Advantech 17" SXGA Industrial Panel Mount Monitor IDS-3217ER-25SXA1E

Description
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet
Description
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17
Cincinnati, OH, United States
17" SXGA Industrial Panel Mount Monitor
IDS-3217ER-25SXA1E
17" SXGA Industrial Panel Mount Monitor IDS-3217ER-25SXA1E
17" SXGA Industrial Panel Mount Monitor 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection -20 ~ +60° C wide range operating temperature 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass Combo touch interface: RS-232 and USB Dual signal interface with VGA & DVI (on selected models) Standard integrated frame Versatile mounting methods for front mounting and VESA mounting Anti-Reflective treatment (optional) Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)

17" SXGA Industrial Panel Mount Monitor

  • 17" SXGA LCD panel with LED backlight for 20% power saving and environmental protection
  • -20 ~ +60° C wide range operating temperature
  • 5-wire resistive touchscreen solution or 3mm tempered smudge resistant protected glass
  • Combo touch interface: RS-232 and USB
  • Dual signal interface with VGA & DVI (on selected models)
  • Standard integrated frame
  • Versatile mounting methods for front mounting and VESA mounting
  • Anti-Reflective treatment (optional)
  • Ultra high brightness solution of 1200 cd/m2 for outdoor applications (optional)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number IDS-3217ER-25SXA1E
Product Name 17" SXGA Industrial Panel Mount Monitor
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; USB x 1; RS-232 x 1
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
Diagonal Screen Size 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; USB x 1
Screen Resolution VGA (640 x 480); 640x480, VGA
View Details
10.4
Specs
Color Color
Input Types VGA; VGA x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. - CRV-430WP-45UHA2 - Advantech
Specs
Monitor Type LCD Display
Screen Resolution 3840 x 2160
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details