Advantech 200 kS/s, 16-bit, 16-ch Multifunction USB Module USB-4716-BE

Description
200 kS/s, 16-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 16-bit resolution AI Sampling rate up to 200 kS/s 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter Detachable screw terminal on modules Suitable for DIN-rail mounting One lockable USB cable for secure connection included Portable
Request a Quote Datasheet
Description
200 kS/s, 16-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 16-bit resolution AI Sampling rate up to 200 kS/s 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter Detachable screw terminal on modules Suitable for DIN-rail mounting One lockable USB cable for secure connection included Portable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 kS/s, 16-bit, 16-ch Multifunction USB Module - USB-4716-BE - Advantech
Cincinnati, OH, United States
200 kS/s, 16-bit, 16-ch Multifunction USB Module
USB-4716-BE
200 kS/s, 16-bit, 16-ch Multifunction USB Module USB-4716-BE
200 kS/s, 16-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 16-bit resolution AI Sampling rate up to 200 kS/s 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter Detachable screw terminal on modules Suitable for DIN-rail mounting One lockable USB cable for secure connection included Portable

200 kS/s, 16-bit, 16-ch Multifunction USB Module

  • Supports USB 3.0 SuperSpeed
  • Bus-powered
  • 16 analog input channels
  • 16-bit resolution AI
  • Sampling rate up to 200 kS/s
  • 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter
  • Detachable screw terminal on modules
  • Suitable for DIN-rail mounting
  • One lockable USB cable for secure connection included
  • Portable
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number USB-4716-BE
Product Name 200 kS/s, 16-bit, 16-ch Multifunction USB Module
Sampling Frequency 200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
16-ch Digital Output Modules - ADAM-5056S-AE - Advantech
Specs
Data Acquisition Output Module
View Details
8Thermocouple Modbus RS-485 Remote I/O - ADAM-4018+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Data Acquisition (DAQ) - 2084-PCI-1714UL-BE-ND - DigiKey
Specs
Resolution 12 bits
DC Voltage 5V
View Details