Advantech The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. ADAM-4115-C

Description
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader operating temperature range: -40 ~ 85°C Broader power input Range: +10~+48 VDC Higher noise immunity: 4 kV surge protection on power inputs, 4 kV EFT, and ESD (8kV Air, 6kV contact) protection Online firmware update
Request a Quote Datasheet
Description
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader operating temperature range: -40 ~ 85°C Broader power input Range: +10~+48 VDC Higher noise immunity: 4 kV surge protection on power inputs, 4 kV EFT, and ESD (8kV Air, 6kV contact) protection Online firmware update
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. - ADAM-4115-C - Advantech
Cincinnati, OH, United States
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series.
ADAM-4115-C
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. ADAM-4115-C
The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader operating temperature range: -40 ~ 85°C Broader power input Range: +10~+48 VDC Higher noise immunity: 4 kV surge protection on power inputs, 4 kV EFT, and ESD (8kV Air, 6kV contact) protection Online firmware update

The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series.

  • Robust 6 channels RTD input module
  • Broader operating temperature range: -40 ~ 85°C
  • Broader power input Range: +10~+48 VDC
  • Higher noise immunity: 4 kV surge protection on power inputs, 4 kV EFT, and ESD (8kV Air, 6kV contact) protection
  • Online firmware update
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-4115-C
Product Name The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series.
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers
8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O - ADAM-6217-B - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4830-B - Advantech
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Outputs Analog Voltage Output
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-USB-4751-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 2V
View Details