Advantech 8Relay Robust Modbus RS-485 Remote I/O ADAM-4168-C

Description
8Relay Robust Modbus RS-485 Remote I/O 8ch relay Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet
Description
8Relay Robust Modbus RS-485 Remote I/O 8ch relay Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Relay Robust Modbus RS-485 Remote I/O - ADAM-4168-C - Advantech
Cincinnati, OH, United States
8Relay Robust Modbus RS-485 Remote I/O
ADAM-4168-C
8Relay Robust Modbus RS-485 Remote I/O ADAM-4168-C
8Relay Robust Modbus RS-485 Remote I/O 8ch relay Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status

8Relay Robust Modbus RS-485 Remote I/O

  • 8ch relay
  • Operation temperature:-40~85°C,Power input:10VDC~48VDC
  • Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection
  • Interface: RS-485/USB
  • 3000VDC isolation protection
  • LED indicator to monitor I/O status
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-4168-C
Product Name 8Relay Robust Modbus RS-485 Remote I/O
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor Wall
DC Voltage 24 VDC
View Details
8-ch, 16-bit, 1MS/s/ch Analog Input iDAQ Module - IDAQ-841-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCI-1710UL-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
Data Acquisition (DAQ) - USB-4750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 60V
View Details