Advantech 8AI Robust Modbus RS-485 Remote I/O ADAM-4117-C

Description
8AI Robust Modbus RS-485 Remote I/O 8ch analog input(voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet
Description
8AI Robust Modbus RS-485 Remote I/O 8ch analog input(voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8AI Robust Modbus RS-485 Remote I/O - ADAM-4117-C - Advantech
Cincinnati, OH, United States
8AI Robust Modbus RS-485 Remote I/O
ADAM-4117-C
8AI Robust Modbus RS-485 Remote I/O ADAM-4117-C
8AI Robust Modbus RS-485 Remote I/O 8ch analog input(voltage or current) Operation temperature:-40~85°C ,Power input:10VDC~48VDC Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection Interface: RS-485/USB 3000VDC isolation protection LED indicator to monitor I/O status

8AI Robust Modbus RS-485 Remote I/O

  • 8ch analog input(voltage or current)
  • Operation temperature:-40~85°C,Power input:10VDC~48VDC
  • Noise protection: 4kV surge(power),4kV EFT,8 kV ESD protection
  • Interface: RS-485/USB
  • 3000VDC isolation protection
  • LED indicator to monitor I/O status
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-4117-C
Product Name 8AI Robust Modbus RS-485 Remote I/O
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
Sampling Frequency 0.1000 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4Relay Modbus Ethernet I/O - WISE-4060LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs Relay / Switch Input
View Details
2 suppliers
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project - WISE-4012E-AE-WA - Advantech
Specs
Data Acquisition Input/Output Module
Resolution 12 bits
DC Voltage 5 VDC
View Details
2 suppliers