Advantech 150 kS/s, 12-bit, 16-ch Multifunction USB Module USB-4711A-BE

Description
150 kS/s, 12-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 12-bit resolution AI Sampling rate up to 150 kS/s 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter Detachable screw terminal on modules Suitable for DIN-rail mounting One lockable USB cable for secure connection included Portable
Request a Quote Datasheet
Description
150 kS/s, 12-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 12-bit resolution AI Sampling rate up to 150 kS/s 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter Detachable screw terminal on modules Suitable for DIN-rail mounting One lockable USB cable for secure connection included Portable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 kS/s, 12-bit, 16-ch Multifunction USB Module - USB-4711A-BE - Advantech
Cincinnati, OH, United States
150 kS/s, 12-bit, 16-ch Multifunction USB Module
USB-4711A-BE
150 kS/s, 12-bit, 16-ch Multifunction USB Module USB-4711A-BE
150 kS/s, 12-bit, 16-ch Multifunction USB Module Supports USB 3.0 SuperSpeed Bus-powered 16 analog input channels 12-bit resolution AI Sampling rate up to 150 kS/s 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter Detachable screw terminal on modules Suitable for DIN-rail mounting One lockable USB cable for secure connection included Portable

150 kS/s, 12-bit, 16-ch Multifunction USB Module

  • Supports USB 3.0 SuperSpeed
  • Bus-powered
  • 16 analog input channels
  • 12-bit resolution AI
  • Sampling rate up to 150 kS/s
  • 8-ch DI/8-ch DO, 2-ch AO and one 32-bit counter
  • Detachable screw terminal on modules
  • Suitable for DIN-rail mounting
  • One lockable USB cable for secure connection included
  • Portable
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number USB-4711A-BE
Product Name 150 kS/s, 12-bit, 16-ch Multifunction USB Module
Sampling Frequency 150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 250 kHz
Resolution 16 bits
View Details
16-ch Digital Output Modules - ADAM-5056S-AE - Advantech
Specs
Data Acquisition Output Module
View Details
16-ch Sink-type Digital Output EtherCAT Slice IO Module - AMAX-5057-B - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers