The WISE-4000/LAN series IoT Ethernet I/O Module is designed for cloud applications, providing direct cloud access and data logging capabilities. It features multiple input and output configurations, including 4-channel current input with a resolution of 12 bits and a sampling rate of up to 1 kHz per channel. The module supports input ranges of 0-20 mA and 4-20 mA, with an accuracy of ±0.2% at 25°C. The device operates within an industrial-grade temperature range of -40 to 70°C and has a robust isolation rating of 3,000 V_rms. It includes digital input and output channels, as well as relay outputs with a contact rating of 250 V_AC at 5 A. The module supports various communication protocols, including Modbus/TCP and HTTP, and offers features such as user-defined Modbus addressing and system configuration backup. With a compact design suitable for DIN rail mounting, the module is powered by a DC supply of 10 to 30 V and has a low power consumption of 1.2 W to 2.5 W depending on the model. The WISE-4000/LAN series is CE, FCC, and RoHS certified, making it a compliant choice for various applications.
4AI/4DO Modbus Ethernet I/O
IoT Ethernet I/O Module IoT Applications
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition | Data Output Modules |
| Product Number | WISE-4010LAN-B | 2084-WISE-4010LAN-B-ND |
| Product Name | 4AI/4DO Modbus Ethernet I/O | PLC Modules |
| Data Acquisition | Input/Output Module | |
| Sampling Frequency | 1.00E-4 kHz | |
| Resolution | 12 bits |