Advantech 24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module ADAM-518E/518

Description
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module 24-channel thermocouple input reduces module count, saving wiring and cabinet space Supports widely used thermocouple types for general industrial and environmental applications Thermocouple type and input range can be easily configured using ADAM Utility with no programming required Delivers 16-bit resolution and ±0.5 °C CJC accuracy for stable and precise measurements Wide temperature measurement range supports a variety of application needs Dual LAN ports support Ethernet daisy-chain connection to simplify wiring and reduce switch costs (ADAM-518E) Auto-bypass keeps network connection during power loss, reducing downtime and maintenance costs (ADAM-518E) Built-in Graphic Condition Logic (GCL) allows simple control logic to run directly on the module without a PLC or PC (ADAM-518E)
Request a Quote Datasheet
Description
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module 24-channel thermocouple input reduces module count, saving wiring and cabinet space Supports widely used thermocouple types for general industrial and environmental applications Thermocouple type and input range can be easily configured using ADAM Utility with no programming required Delivers 16-bit resolution and ±0.5 °C CJC accuracy for stable and precise measurements Wide temperature measurement range supports a variety of application needs Dual LAN ports support Ethernet daisy-chain connection to simplify wiring and reduce switch costs (ADAM-518E) Auto-bypass keeps network connection during power loss, reducing downtime and maintenance costs (ADAM-518E) Built-in Graphic Condition Logic (GCL) allows simple control logic to run directly on the module without a PLC or PC (ADAM-518E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module -  - Advantech
Cincinnati, OH, United States
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module
24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module 24-channel thermocouple input reduces module count, saving wiring and cabinet space Supports widely used thermocouple types for general industrial and environmental applications Thermocouple type and input range can be easily configured using ADAM Utility with no programming required Delivers 16-bit resolution and ±0.5 °C CJC accuracy for stable and precise measurements Wide temperature measurement range supports a variety of application needs Dual LAN ports support Ethernet daisy-chain connection to simplify wiring and reduce switch costs (ADAM-518E) Auto-bypass keeps network connection during power loss, reducing downtime and maintenance costs (ADAM-518E) Built-in Graphic Condition Logic (GCL) allows simple control logic to run directly on the module without a PLC or PC (ADAM-518E)

24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module

  • 24-channel thermocouple input reduces module count, saving wiring and cabinet space
  • Supports widely used thermocouple types for general industrial and environmental applications
  • Thermocouple type and input range can be easily configured using ADAM Utility with no programming required
  • Delivers 16-bit resolution and ±0.5 °C CJC accuracy for stable and precise measurements
  • Wide temperature measurement range supports a variety of application needs
  • Dual LAN ports support Ethernet daisy-chain connection to simplify wiring and reduce switch costs (ADAM-518E)
  • Auto-bypass keeps network connection during power loss, reducing downtime and maintenance costs (ADAM-518E)
  • Built-in Graphic Condition Logic (GCL) allows simple control logic to run directly on the module without a PLC or PC (ADAM-518E)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Name 24-ch RS-485 T/C Input Module 24-Ch Ethernet T/C Input Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

M12 I/O Cable – A-code 5-pin, Male to free-end, 2m -  - Advantech
Specs
Data Acquisition Input/Output Module
View Details
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
Data Acquisition (DAQ) - 2084-PCI-1756-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 50V
View Details