Advantech 16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O ADAM-250PN-A

Description
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator monitoring system/network/diagn ostic/power status Enables cabinet-free front and side wall & machine mounting Compatible with M12 Screw lock and Push-pull fast-locking Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh/outdoor Built in Sensor/Actuator/Enco der Power Supply from each I/O port Supports PROFINET and Modbus/TCP, with extensible design for MQTT integration
Request a Quote Datasheet
Description
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator monitoring system/network/diagn ostic/power status Enables cabinet-free front and side wall & machine mounting Compatible with M12 Screw lock and Push-pull fast-locking Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh/outdoor Built in Sensor/Actuator/Enco der Power Supply from each I/O port Supports PROFINET and Modbus/TCP, with extensible design for MQTT integration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Cincinnati, OH, United States
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O
ADAM-250PN-A
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O ADAM-250PN-A
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator monitoring system/network/diagn ostic/power status Enables cabinet-free front and side wall & machine mounting Compatible with M12 Screw lock and Push-pull fast-locking Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh/outdoor Built in Sensor/Actuator/Enco der Power Supply from each I/O port Supports PROFINET and Modbus/TCP, with extensible design for MQTT integration

16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O

  • 16-ch configurable DIO and 2-port power/ethernet daisy chain
  • IEC 61131-2 type 3 sink DI and fast response source DO
  • Support I/O and power diagnostic and DO safety value protection functions
  • Printable marking label & LED indicator monitoring system/network/diagnostic/power status
  • Enables cabinet-free front and side wall & machine mounting
  • Compatible with M12 Screw lock and Push-pull fast-locking
  • Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh/outdoor
  • Built in Sensor/Actuator/Encoder Power Supply from each I/O port
  • Supports PROFINET and Modbus/TCP, with extensible design for MQTT integration
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-250PN-A
Product Name 16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

7-Ch Thermocouple Input Module - ADAM-5018-A2E - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers
8DI/8DO (source type) IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6052-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Data Acquisition (DAQ) - 2084-PCI-1711U-CE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details