Advantech Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) TPC-B620H-F00A

Description
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR5) support up to 64GB in total Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI) Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security
Request a Quote Datasheet
Description
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR5) support up to 64GB in total Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI) Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) - TPC-B620H-F00A - Advantech
Cincinnati, OH, United States
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700)
TPC-B620H-F00A
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) TPC-B620H-F00A
Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700) High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection Dual Channel Memory slots (DDR5) support up to 64GB in total Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI) Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280) Supports Fieldbus protocols/GPS/GPRS/W i-Fi capabilities via iDoor technology Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology Supports TPM 2.0 hardware security

Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700)

  • High Performance Computing Box powered by Intel® 12th/13th/14th Gen. Core™ i / BTL Core™ S-series CPUs Socket (LGA1700) with fanless design
  • 10+ x Panel Modules (IP66) ranging from 15" to 23.8" in selection
  • Dual Channel Memory slots (DDR5) support up to 64GB in total
  • Comprehensive I/Os, including 4 x USB, 2 x COM, 3 x RJ45...etc
  • Supports Expansion via 1 x PCIe x16, 1 x PCIe x4 or PCIe x2, 4 x M.2 (NVMe, SATA, WIFI)
  • Supports Storage via 2 x M.2 2280 SATA SSD (RAID 0/1), 1 x M.2 NVMe SSD (2280)
  • Supports Fieldbus protocols/GPS/GPRS/Wi-Fi capabilities via iDoor technology
  • Supports Diverse system I/O, DIO, PoE...etc. via iDoor technology
  • Supports TPM 2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-B620H-F00A
Product Name Modular TPC - Computing Box Module with Intel® 12th/13th/14th Gen./BTL S Core™ i CPU Socket (LGA1700)
I/O Interfaces USB
Certifications UL, CB, FCC, CE, CCC
Type 12th/13th/14th Gen. Intel Core™ i / Intel® Core™ 200S CPU Socket (LGA1700)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech - 28AK4970 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details