Advantech Machine Interface WOP-204K-NAE

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-204K-NAE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-204K-NAE-ND
Machine Interface 2084-WOP-204K-NAE-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
Operator Panel, Wqvga Tft Lcd, 4.3, 24V; Meter Display Type Advantech - 71AJ9526 - Newark, An Avnet Company
Chicago, IL, United States
Operator Panel, Wqvga Tft Lcd, 4.3, 24V; Meter Display Type Advantech
71AJ9526
Operator Panel, Wqvga Tft Lcd, 4.3, 24V; Meter Display Type Advantech 71AJ9526
OPERATOR PANEL, WQVGA TFT LCD, 4.3", 24V; Meter Display Type:WQVGA TFT LCD Touch Screen; Display Size:129mm x 103mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

OPERATOR PANEL, WQVGA TFT LCD, 4.3", 24V; Meter Display Type:WQVGA TFT LCD Touch Screen; Display Size:129mm x 103mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-204K-NAE-ND 71AJ9526
Product Name Machine Interface Operator Panel, Wqvga Tft Lcd, 4.3, 24V; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E1-W-15-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details