Advantech [Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor TPC-107WX-N32YA

Description
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)
Request a Quote Datasheet
Description
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
[Yocto/Android] 7
Cincinnati, OH, United States
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor
TPC-107WX-N32YA
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor TPC-107WX-N32YA
[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel Supports Linux Yocto 4.0 Wide operating temperature range (-30~70°C/ -22~158°F)

[Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor

  • arm SystemReady IR certified
  • NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor
  • 7", 10.1" 16:9 High brightness LCD with multi-touch P-CAP and true-flat IP66-rated front panel
  • Supports Linux Yocto 4.0
  • Wide operating temperature range (-30~70°C/ -22~158°F)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-107WX-N32YA
Product Name [Yocto/Android] 7"High Brightness Touch Panel Computer with ARM Cortex™-A53 Processor
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type NXP® ARM® Cortex™ A53 i.MX8M 1.6 GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-J20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Celeron® J6412 2.00 GHz, Quad core
View Details
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech - 97W6759 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
Machine Interface - 2084-WOP-2070T-N2AE-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 21.5 inch (546 mm)
View Details
2 suppliers