Advantech In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. FPM-710SW-P7AU

Description
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. USB Type-C connection touch monitor 1920 x 1200 10.1" WUXGA TFT LED LCD with true-flat touchscreen 16:10 wide screen aspect ratio, increases viewing area by 40% Supports multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation with Build-in panel mount kit Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel First single cable industrial touch monitor
Request a Quote Datasheet
Description
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. USB Type-C connection touch monitor 1920 x 1200 10.1" WUXGA TFT LED LCD with true-flat touchscreen 16:10 wide screen aspect ratio, increases viewing area by 40% Supports multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation with Build-in panel mount kit Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel First single cable industrial touch monitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. - FPM-710SW-P7AU - Advantech
Cincinnati, OH, United States
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor.
FPM-710SW-P7AU
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. FPM-710SW-P7AU
In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor. USB Type-C connection touch monitor 1920 x 1200 10.1" WUXGA TFT LED LCD with true-flat touchscreen 16:10 wide screen aspect ratio, increases viewing area by 40% Supports multi-touch control via USB interface in Windows 7/8/10 OS Slim design enables easy installation with Build-in panel mount kit Supports various mount options: panel, desktop, and VESA arm Touchscreen with reliable glass surface and P-CAP touch control Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel First single cable industrial touch monitor

In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor.

  • USB Type-C connection touch monitor 1920 x 1200
  • 10.1" WUXGA TFT LED LCD with true-flat touchscreen
  • 16:10 wide screen aspect ratio, increases viewing area by 40%
  • Supports multi-touch control via USB interface in Windows 7/8/10 OS
  • Slim design enables easy installation with Build-in panel mount kit
  • Supports various mount options: panel, desktop, and VESA arm
  • Touchscreen with reliable glass surface and P-CAP touch control
  • Robust system with Die-casting aluminum chassis and IP66-rated aluminum alloy front bezel
  • First single cable industrial touch monitor
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-710SW-P7AU
Product Name In IIoT and Industry 4.0, customers need data visualization for process management. The FPM-710SW is a sleek, industrial-grade touchscreen monitor.
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

18.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 18.5 inch (470 mm)
View Details
2 suppliers
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
【Resistive Touch】15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details