Advantech 7 Touch Panel Computer With Arm Cortex-A53 Processor Advantech TPC-107W-N31YA

Description
7" TOUCH PANEL COMPUTER WITH ARM CORTEX-A53 PROCESSOR
Description
7" TOUCH PANEL COMPUTER WITH ARM CORTEX-A53 PROCESSOR
Datasheet
Datasheet Summary
Powered by GS/AI

The Advantech TPC-107W is a 7-inch touch panel computer powered by an NXP Cortex-A53 i.MX 8M Mini quad-core processor, operating at 1.6 GHz. It features a WSVGA TFT LCD display with a resolution of 1024 x 600, multi-touch capability, and an IP66-rated front panel for protection against dust and water ingress. The device is designed for industrial applications, supporting a wide operating temperature range of -20 to 60 °C (-4 to 140 °F). Equipped with 2 GB of DDR4 RAM and 16 GB of eMMC storage, the TPC-107W offers connectivity options including two 10/100/1000 Mbps LAN ports, one of which supports Power over Ethernet (PoE) with an optional module. Additional interfaces include USB ports, a micro SD slot, and serial communication options. The device supports both Linux Yocto and Android operating systems, facilitating diverse application deployments. Its compact design allows for panel or VESA mounting, making it suitable for various installation environments.

Datasheet Summary
Powered by GS/AI

The Advantech TPC-107W is a 7-inch touch panel computer powered by an NXP Cortex-A53 i.MX 8M Mini quad-core processor, operating at 1.6 GHz. It features a WSVGA TFT LCD display with a resolution of 1024 x 600, multi-touch capability, and an IP66-rated front panel for protection against dust and water ingress. The device is designed for industrial applications, supporting a wide operating temperature range of -20 to 60 °C (-4 to 140 °F). Equipped with 2 GB of DDR4 RAM and 16 GB of eMMC storage, the TPC-107W offers connectivity options including two 10/100/1000 Mbps LAN ports, one of which supports Power over Ethernet (PoE) with an optional module. Additional interfaces include USB ports, a micro SD slot, and serial communication options. The device supports both Linux Yocto and Android operating systems, facilitating diverse application deployments. Its compact design allows for panel or VESA mounting, making it suitable for various installation environments.

Suppliers

Company
Product
Description
Supplier Links
7 Touch Panel Computer With Arm Cortex-A53 Processor Advantech - 61AK7414 - Newark, An Avnet Company
Chicago, IL, United States
7 Touch Panel Computer With Arm Cortex-A53 Processor Advantech
61AK7414
7 Touch Panel Computer With Arm Cortex-A53 Processor Advantech 61AK7414
7" TOUCH PANEL COMPUTER WITH ARM CORTEX-A53 PROCESSOR

7" TOUCH PANEL COMPUTER WITH ARM CORTEX-A53 PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 61AK7414
Product Name 7 Touch Panel Computer With Arm Cortex-A53 Processor Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 2508925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
I/O Interfaces USB
Certifications RoHS Compliant
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech - 37AJ3129 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details