Advantech [Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor TPC-121W-N32YB

Description
[Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard 1 mb FRAM backup memory for unexpected power interruptions 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec Embedded browser and for rapid Web App development Supports Linux Yocto and Android Compatible with VESA and panel mounting
Request a Quote Datasheet
Description
[Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard 1 mb FRAM backup memory for unexpected power interruptions 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec Embedded browser and for rapid Web App development Supports Linux Yocto and Android Compatible with VESA and panel mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
[Yocto/Android] 21.5
Cincinnati, OH, United States
[Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor
TPC-121W-N32YB
[Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor TPC-121W-N32YB
[Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard 1 mb FRAM backup memory for unexpected power interruptions 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec Embedded browser and for rapid Web App development Supports Linux Yocto and Android Compatible with VESA and panel mounting

[Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor

  • arm SystemReady IR certified
  • NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor
  • 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel
  • Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard
  • 1 mb FRAM backup memory for unexpected power interruptions
  • 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec
  • Embedded browser and for rapid Web App development
  • Supports Linux Yocto and Android
  • Compatible with VESA and panel mounting
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-121W-N32YB
Product Name [Yocto/Android] 21.5" Touch Panel Computer with ARM Cortex™-A53 Processor
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type NXP® ARM® Cortex™ A53 i.MX8M 1.6 GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

7 Touch Panel Computer Rohs Compliant Advantech - 52AH6903 - Newark, An Avnet Company
Specs
Screen Graphic
Display Options Touch Screen
View Details
Hmi Panel, Tft Lcd, 21.5, 1920X1080P; Meter Display Type Advantech - 83AH3880 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details