Advantech Machine Interface WOP-207K-NAE

Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2084-WOP-207K-NAE-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2084-WOP-207K-NAE-ND
Machine Interface 2084-WOP-207K-NAE-ND
"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

"Human Machine Interface (HMI) Touchscreen 7.0"" Color"

Buy Now Datasheet
Operator Panel, Wvga Tft Lcd, 7, 24Vdc; Meter Display Type Advantech - 71AJ9527 - Newark, An Avnet Company
Chicago, IL, United States
Operator Panel, Wvga Tft Lcd, 7, 24Vdc; Meter Display Type Advantech
71AJ9527
Operator Panel, Wvga Tft Lcd, 7, 24Vdc; Meter Display Type Advantech 71AJ9527
OPERATOR PANEL, WVGA TFT LCD, 7", 24VDC; Meter Display Type:WVGA TFT LCD Touch Screen; Display Size:189.6mm x 144.9mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

OPERATOR PANEL, WVGA TFT LCD, 7", 24VDC; Meter Display Type:WVGA TFT LCD Touch Screen; Display Size:189.6mm x 144.9mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:21.6VDC; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2084-WOP-207K-NAE-ND 71AJ9527
Product Name Machine Interface Operator Panel, Wvga Tft Lcd, 7, 24Vdc; Meter Display Type Advantech
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9100iSLD-U150 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
smartPanel - H71-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A9
View Details