Advantech 19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D19T-CE

Description
19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1280 x 1024 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet
Description
19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1280 x 1024 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-D19T-CE
19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-D19T-CE
19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models 350 cd/m² luminance with 1280 x 1024 resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and panel mount support User-friendly system status LED indicators

19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 350 cd/m² luminance with 1280 x 1024 resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and panel mount support
  • User-friendly system status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-D19T-CE
Product Name 19" (5:4) modular front display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 19.0 inch (483 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details