Advantech 【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-S15W-A

Description
【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 500 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators
Request a Quote Datasheet
Description
【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 500 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
【Slim Bezel】15.6
Cincinnati, OH, United States
【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models
FPM-S15W-A
【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models FPM-S15W-A
【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models 500 cd/m² luminance with 1920 x 1080 (FHD) resolution High durability and performance with industrial-Grade LED LCD Advanced projected capacitive (P-CAP) technology IP66-rated front panel and build-in panel mount kit support Ultra Slim front bezel and status LED indicators

【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models

  • 500 cd/m² luminance with 1920 x 1080 (FHD) resolution
  • High durability and performance with industrial-Grade LED LCD
  • Advanced projected capacitive (P-CAP) technology
  • IP66-rated front panel and build-in panel mount kit support
  • Ultra Slim front bezel and status LED indicators
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-S15W-A
Product Name 【Slim Bezel】15.6" (16:9) modular front slim bezel display design compatible with TPC-B610, TPC-B520, TPC-B300 models
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
Display Options Touch Screen; Backlit Screen
Unlock Full Specs
to access all available technical data

Similar Products

Modular TPC - Computing Box Module with Intel® Core™ processors (13th gen) - TPC-B520-D50A - Advantech
Specs
Configuration Panel
I/O Interfaces USB
Certifications CB/UL, CE, FCC Class A, CCC, BIS, BSMI, RoHS
View Details
Touch Screen, 4.3In, Wqvga, 480X272Pixel; Meter Display Type Advantech - 44W7340 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 480 x 272 Pixels
Display Size 4.3 inch (109 mm)
View Details
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4975 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 21.5 inch (546 mm)
View Details