Advantech Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech FPM-212-R8AE

Description
TOUCH SCREEN, XGA TFT LCD, 12", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, XGA TFT LCD, 12", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech - 88AH3653 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech
88AH3653
Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech 88AH3653
TOUCH SCREEN, XGA TFT LCD, 12", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, XGA TFT LCD, 12", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:311.8mm x 238mm; Display Resolution:1024 x 768 Pixels; Screen Size:12"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 88AH3653
Product Name Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 1444980 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, rs422c, rs485, sd card, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 800 x 600pixels
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
【Resistive Touch】17
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 17.0 inch (432 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details