Advantech [Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor TPC-110W-N32AB

Description
[Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard 2 x 10/100/1000 Mbps LANs with optional IEEE 802.3at/af PoE-PD module support 1 mb FRAM backup memory for unexpected power interruptions 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec Embedded browser and for rapid Web App development Supports Linux Yocto and Android
Request a Quote Datasheet
Description
[Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard 2 x 10/100/1000 Mbps LANs with optional IEEE 802.3at/af PoE-PD module support 1 mb FRAM backup memory for unexpected power interruptions 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec Embedded browser and for rapid Web App development Supports Linux Yocto and Android
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
[Yocto/Android] 10.1
Cincinnati, OH, United States
[Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor
TPC-110W-N32AB
[Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor TPC-110W-N32AB
[Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard 2 x 10/100/1000 Mbps LANs with optional IEEE 802.3at/af PoE-PD module support 1 mb FRAM backup memory for unexpected power interruptions 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec Embedded browser and for rapid Web App development Supports Linux Yocto and Android

[Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor

  • arm SystemReady IR certified
  • NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor
  • 10.1" 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel
  • Up to 4 GB DDR4 RAM and 16 GB eMMC storage onboard
  • 2 x 10/100/1000 Mbps LANs with optional IEEE 802.3at/af PoE-PD module support
  • 1 mb FRAM backup memory for unexpected power interruptions
  • 2 x Serial port with 120Ω termination resistor that one supports the CAN 2.0B protocol and offers a programmable bit rate of up to 1 Mb/sec
  • Embedded browser and for rapid Web App development
  • Supports Linux Yocto and Android
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number TPC-110W-N32AB
Product Name [Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type NXP® ARM® Cortex™ A53 i.MX8M 1.6 GHz Quad-Core
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4977 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
Machine Interface - 2084-SPC-821-633A-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 131 F (0 to 55 C)
View Details